PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 17.00
Bulb
Qty: 1
Wattage: 150
Finish: Hand Rubbed Gold Leaf
Product Name: One Light Pendant
Category: Chandeliers
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 602548 |
| Product Name | 9168 Mini Pendants-Chain |
| Application | Residential |