Capital Lighting, Inc. 9159 Large Chandeliers-Candle 602547

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 61.00 Bulb Type: Candelabra Qty: 28 Wattage: 25 Finish: Silver Granello/Gold Leaf Product Name: 28 Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 61.00 Bulb Type: Candelabra Qty: 28 Wattage: 25 Finish: Silver Granello/Gold Leaf Product Name: 28 Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9159 Large Chandeliers-Candle - 602547 - Capital Lighting, Inc.
Columbus, OH, USA
9159 Large Chandeliers-Candle
602547
9159 Large Chandeliers-Candle 602547
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 61.00 Bulb Type: Candelabra Qty: 28 Wattage: 25 Finish: Silver Granello/Gold Leaf Product Name: 28 Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 61.00
Bulb
Type: Candelabra
Qty: 28
Wattage: 25
Finish: Silver Granello/Gold Leaf
Product Name: 28 Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602547
Product Name 9159 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details