Capital Lighting, Inc. 9160 Foyer/Hall Lanterns-Open Frame 602544

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 33.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Mayfair Product Name: Four Light Lantern Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 33.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Mayfair Product Name: Four Light Lantern Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9160 Foyer/Hall Lanterns-Open Frame - 602544 - Capital Lighting, Inc.
Columbus, OH, USA
9160 Foyer/Hall Lanterns-Open Frame
602544
9160 Foyer/Hall Lanterns-Open Frame 602544
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 33.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Mayfair Product Name: Four Light Lantern Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 33.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Mayfair
Product Name: Four Light Lantern
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602544
Product Name 9160 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details