Capital Lighting, Inc. 9187 Mid. Chandeliers-Candle 602535

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 28.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Old Iron/Light Antique Product Name: Six Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 28.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Old Iron/Light Antique Product Name: Six Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9187 Mid. Chandeliers-Candle - 602535 - Capital Lighting, Inc.
Columbus, OH, USA
9187 Mid. Chandeliers-Candle
602535
9187 Mid. Chandeliers-Candle 602535
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 28.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Old Iron/Light Antique Product Name: Six Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 28.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Old Iron/Light Antique
Product Name: Six Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602535
Product Name 9187 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details