Capital Lighting, Inc. 9466 Large Chandeliers-Candle 602512

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 49.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Silver Granello/Pink Product Name: Eight Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 49.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Silver Granello/Pink Product Name: Eight Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9466 Large Chandeliers-Candle - 602512 - Capital Lighting, Inc.
Columbus, OH, USA
9466 Large Chandeliers-Candle
602512
9466 Large Chandeliers-Candle 602512
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 49.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Silver Granello/Pink Product Name: Eight Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 49.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Silver Granello/Pink
Product Name: Eight Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602512
Product Name 9466 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details