Capital Lighting, Inc. 1704/266 Lamps-Accent Lamps 602495

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 14.75 Bulb Type: Candelabra Qty: 2 Wattage: 25 Finish: Antique Verde Green, Bronze Product Name: Two Light Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 14.75 Bulb Type: Candelabra Qty: 2 Wattage: 25 Finish: Antique Verde Green, Bronze Product Name: Two Light Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
1704/266 Lamps-Accent Lamps - 602495 - Capital Lighting, Inc.
Columbus, OH, USA
1704/266 Lamps-Accent Lamps
602495
1704/266 Lamps-Accent Lamps 602495
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 14.75 Bulb Type: Candelabra Qty: 2 Wattage: 25 Finish: Antique Verde Green, Bronze Product Name: Two Light Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 14.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 25
Finish: Antique Verde Green, Bronze
Product Name: Two Light Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602495
Product Name 1704/266 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details