Capital Lighting, Inc. PG10361 Lamps-Table Lamps 602485

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Brass Product Name: One Light Art Glass Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Brass Product Name: One Light Art Glass Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
PG10361 Lamps-Table Lamps - 602485 - Capital Lighting, Inc.
Columbus, OH, USA
PG10361 Lamps-Table Lamps
602485
PG10361 Lamps-Table Lamps 602485
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Brass Product Name: One Light Art Glass Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 29.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Antique Brass
Product Name: One Light Art Glass
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602485
Product Name PG10361 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details