Capital Lighting, Inc. TF90241 Lamps-Floor Lamps 602475

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 60.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Golden Sand Product Name: One Light Agate Flush Mount Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 60.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Golden Sand Product Name: One Light Agate Flush Mount Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TF90241 Lamps-Floor Lamps - 602475 - Capital Lighting, Inc.
Columbus, OH, USA
TF90241 Lamps-Floor Lamps
602475
TF90241 Lamps-Floor Lamps 602475
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 60.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Golden Sand Product Name: One Light Agate Flush Mount Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 60.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Golden Sand
Product Name: One Light Agate Flush Mount
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602475
Product Name TF90241 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details