Capital Lighting, Inc. TA90190 Lamps-Accent Lamps 602458

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 16.00 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Antique Bronze Product Name: One Light Mini Pendant Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 16.00 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Antique Bronze Product Name: One Light Mini Pendant Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TA90190 Lamps-Accent Lamps - 602458 - Capital Lighting, Inc.
Columbus, OH, USA
TA90190 Lamps-Accent Lamps
602458
TA90190 Lamps-Accent Lamps 602458
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 16.00 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Antique Bronze Product Name: One Light Mini Pendant Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 16.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 25
Finish: Antique Bronze
Product Name: One Light Mini Pendant
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602458
Product Name TA90190 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details