Capital Lighting, Inc. TH90214 Mid. Chandeliers-Glass Up 602448

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Golden Sand Product Name: Three Light Mini Pendant Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Golden Sand Product Name: Three Light Mini Pendant Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TH90214 Mid. Chandeliers-Glass Up - 602448 - Capital Lighting, Inc.
Columbus, OH, USA
TH90214 Mid. Chandeliers-Glass Up
602448
TH90214 Mid. Chandeliers-Glass Up 602448
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Golden Sand Product Name: Three Light Mini Pendant Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 22.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Golden Sand
Product Name: Three Light Mini Pendant
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602448
Product Name TH90214 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details