Capital Lighting, Inc. TH90217 Mini Pendants-Chain 602445

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Golden Sand Product Name: One Light Crystal Peony Sun Catcher Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Golden Sand Product Name: One Light Crystal Peony Sun Catcher Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TH90217 Mini Pendants-Chain - 602445 - Capital Lighting, Inc.
Columbus, OH, USA
TH90217 Mini Pendants-Chain
602445
TH90217 Mini Pendants-Chain 602445
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Golden Sand Product Name: One Light Crystal Peony Sun Catcher Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 17.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Golden Sand
Product Name: One Light Crystal Peony Sun Catcher
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602445
Product Name TH90217 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details