Capital Lighting, Inc. TH90231 Sconces-Single Glass 602437

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Golden Sand Product Name: One Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Golden Sand Product Name: One Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TH90231 Sconces-Single Glass - 602437 - Capital Lighting, Inc.
Columbus, OH, USA
TH90231 Sconces-Single Glass
602437
TH90231 Sconces-Single Glass 602437
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Golden Sand Product Name: One Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 11.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Golden Sand
Product Name: One Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602437
Product Name TH90231 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details