Capital Lighting, Inc. TF90263 Lamps-Floor Lamps 602436

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 60.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Golden Sand Product Name: One Light Crystal Leaf Torchiere Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 60.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Golden Sand Product Name: One Light Crystal Leaf Torchiere Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TF90263 Lamps-Floor Lamps - 602436 - Capital Lighting, Inc.
Columbus, OH, USA
TF90263 Lamps-Floor Lamps
602436
TF90263 Lamps-Floor Lamps 602436
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 60.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Golden Sand Product Name: One Light Crystal Leaf Torchiere Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 21.25
Height: 60.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Golden Sand
Product Name: One Light Crystal Leaf Torchiere Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602436
Product Name TF90263 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details