Capital Lighting, Inc. TT90178 Lamps-Table Lamps 602432

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 27.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Golden Sand Product Name: Two Light Riveria Charger With Stand Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 27.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Golden Sand Product Name: Two Light Riveria Charger With Stand Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT90178 Lamps-Table Lamps - 602432 - Capital Lighting, Inc.
Columbus, OH, USA
TT90178 Lamps-Table Lamps
602432
TT90178 Lamps-Table Lamps 602432
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 27.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Golden Sand Product Name: Two Light Riveria Charger With Stand Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 27.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Golden Sand
Product Name: Two Light Riveria Charger With Stand
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602432
Product Name TT90178 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details