Capital Lighting, Inc. TF10498 Lamps-Floor Lamps 602425

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 53.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Fieldstone Product Name: Six Light Fixture Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 53.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Fieldstone Product Name: Six Light Fixture Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TF10498 Lamps-Floor Lamps - 602425 - Capital Lighting, Inc.
Columbus, OH, USA
TF10498 Lamps-Floor Lamps
602425
TF10498 Lamps-Floor Lamps 602425
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 53.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Fieldstone Product Name: Six Light Fixture Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 18.25
Height: 53.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Fieldstone
Product Name: Six Light Fixture
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602425
Product Name TF10498 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details