Capital Lighting, Inc. TT90312 Lamps-Table Lamps 602415

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Chandelier Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Chandelier Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT90312 Lamps-Table Lamps - 602415 - Capital Lighting, Inc.
Columbus, OH, USA
TT90312 Lamps-Table Lamps
602415
TT90312 Lamps-Table Lamps 602415
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Chandelier Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 26.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Bronze
Product Name: Two Light Chandelier
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602415
Product Name TT90312 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details