Capital Lighting, Inc. TT90179 Lamps-Table Lamps 602414

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 23.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 23.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT90179 Lamps-Table Lamps - 602414 - Capital Lighting, Inc.
Columbus, OH, USA
TT90179 Lamps-Table Lamps
602414
TT90179 Lamps-Table Lamps 602414
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 23.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 23.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Bronze
Product Name: Two Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602414
Product Name TT90179 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details