PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 9.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Product Name: One Light Table Lamp
Shipped Via: UPS
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 602407 |
| Product Name | TH10506 Pendants-Glass Down |
| Application | Residential |