Capital Lighting, Inc. TT10499 Lamps-Accent Lamps 602401

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Verde Green Product Name: Two Light Crystal Wall Sconce Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Verde Green Product Name: Two Light Crystal Wall Sconce Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT10499 Lamps-Accent Lamps - 602401 - Capital Lighting, Inc.
Columbus, OH, USA
TT10499 Lamps-Accent Lamps
602401
TT10499 Lamps-Accent Lamps 602401
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Verde Green Product Name: Two Light Crystal Wall Sconce Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 11.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Verde Green
Product Name: Two Light Crystal Wall Sconce
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602401
Product Name TT10499 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details