Capital Lighting, Inc. GH90128 Mid. Chandeliers-Candle 602388

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Chrome Product Name: Three Light Crystal Wall Sconce Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Chrome Product Name: Three Light Crystal Wall Sconce Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GH90128 Mid. Chandeliers-Candle - 602388 - Capital Lighting, Inc.
Columbus, OH, USA
GH90128 Mid. Chandeliers-Candle
602388
GH90128 Mid. Chandeliers-Candle 602388
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Chrome Product Name: Three Light Crystal Wall Sconce Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 18.75
Height: 23.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Polished Chrome
Product Name: Three Light Crystal Wall Sconce
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602388
Product Name GH90128 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details