Capital Lighting, Inc. GH90116 Mid. Chandeliers-Candle 602387

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 31.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Polished Chrome Product Name: Six Light Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 31.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Polished Chrome Product Name: Six Light Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
GH90116 Mid. Chandeliers-Candle - 602387 - Capital Lighting, Inc.
Columbus, OH, USA
GH90116 Mid. Chandeliers-Candle
602387
GH90116 Mid. Chandeliers-Candle 602387
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 31.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Polished Chrome Product Name: Six Light Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 31.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 40
Finish: Polished Chrome
Product Name: Six Light Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602387
Product Name GH90116 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details