Capital Lighting, Inc. GH90092 Mid. Chandeliers-Candle 602383

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 30.00 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Polished Chrome Product Name: Eight Light Bowl Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 30.00 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Polished Chrome Product Name: Eight Light Bowl Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GH90092 Mid. Chandeliers-Candle - 602383 - Capital Lighting, Inc.
Columbus, OH, USA
GH90092 Mid. Chandeliers-Candle
602383
GH90092 Mid. Chandeliers-Candle 602383
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 30.00 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Polished Chrome Product Name: Eight Light Bowl Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 30.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 40
Finish: Polished Chrome
Product Name: Eight Light Bowl
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602383
Product Name GH90092 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details