Capital Lighting, Inc. GH90096 Mid. Chandeliers-Candle 602381

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 31.50 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Dark Chrome Product Name: Six Light Bowl Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 31.50 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Dark Chrome Product Name: Six Light Bowl Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GH90096 Mid. Chandeliers-Candle - 602381 - Capital Lighting, Inc.
Columbus, OH, USA
GH90096 Mid. Chandeliers-Candle
602381
GH90096 Mid. Chandeliers-Candle 602381
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 31.50 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Dark Chrome Product Name: Six Light Bowl Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 31.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 40
Finish: Dark Chrome
Product Name: Six Light Bowl
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602381
Product Name GH90096 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details