Capital Lighting, Inc. GH90112 Pendants-Glass Down 602380

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 24.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Chrome Product Name: Three Light Vase Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 24.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Chrome Product Name: Three Light Vase Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GH90112 Pendants-Glass Down - 602380 - Capital Lighting, Inc.
Columbus, OH, USA
GH90112 Pendants-Glass Down
602380
GH90112 Pendants-Glass Down 602380
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 24.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Chrome Product Name: Three Light Vase Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 24.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Polished Chrome
Product Name: Three Light Vase
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602380
Product Name GH90112 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details