Capital Lighting, Inc. PT10014 Lamps-Table Lamps 602357

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Crystal with Brussels Lace Product Name: One Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Crystal with Brussels Lace Product Name: One Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
PT10014 Lamps-Table Lamps - 602357 - Capital Lighting, Inc.
Columbus, OH, USA
PT10014 Lamps-Table Lamps
602357
PT10014 Lamps-Table Lamps 602357
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Crystal with Brussels Lace Product Name: One Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 30.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Crystal with Brussels Lace
Product Name: One Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602357
Product Name PT10014 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details