Capital Lighting, Inc. 6695 Lamps-Table Lamps 602287

Description
PRODUCT DETAILS / SPECS Height: 35.00 Bulb Qty: 1 Wattage: 150 Finish: Pumpkin Crackle/Satin Black Product Name: One Light Table Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 35.00 Bulb Qty: 1 Wattage: 150 Finish: Pumpkin Crackle/Satin Black Product Name: One Light Table Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
6695 Lamps-Table Lamps - 602287 - Capital Lighting, Inc.
Columbus, OH, USA
6695 Lamps-Table Lamps
602287
6695 Lamps-Table Lamps 602287
PRODUCT DETAILS / SPECS Height: 35.00 Bulb Qty: 1 Wattage: 150 Finish: Pumpkin Crackle/Satin Black Product Name: One Light Table Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 35.00
Bulb
Qty: 1
Wattage: 150
Finish: Pumpkin Crackle/Satin Black
Product Name: One Light Table
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602287
Product Name 6695 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details