Capital Lighting, Inc. 6696 Lamps-Table Lamps 602284

Description
PRODUCT DETAILS / SPECS Height: 35.00 Bulb Qty: 1 Wattage: 150 Finish: Chocolate Crackle/Satin Black Product Name: One Light Table Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 35.00 Bulb Qty: 1 Wattage: 150 Finish: Chocolate Crackle/Satin Black Product Name: One Light Table Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
6696 Lamps-Table Lamps - 602284 - Capital Lighting, Inc.
Columbus, OH, USA
6696 Lamps-Table Lamps
602284
6696 Lamps-Table Lamps 602284
PRODUCT DETAILS / SPECS Height: 35.00 Bulb Qty: 1 Wattage: 150 Finish: Chocolate Crackle/Satin Black Product Name: One Light Table Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 35.00
Bulb
Qty: 1
Wattage: 150
Finish: Chocolate Crackle/Satin Black
Product Name: One Light Table
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602284
Product Name 6696 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details