Capital Lighting, Inc. 5906 Sconces-Other 602269

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.00 Length 16.00 Extension: 4 Bulb Qty: 1 Wattage: 24 Finish: Silver Granello Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.00 Length 16.00 Extension: 4 Bulb Qty: 1 Wattage: 24 Finish: Silver Granello Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
5906 Sconces-Other - 602269 - Capital Lighting, Inc.
Columbus, OH, USA
5906 Sconces-Other
602269
5906 Sconces-Other 602269
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.00 Length 16.00 Extension: 4 Bulb Qty: 1 Wattage: 24 Finish: Silver Granello Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 16.00
Length 16.00
Extension: 4
Bulb
Qty: 1
Wattage: 24
Finish: Silver Granello
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602269
Product Name 5906 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details