Capital Lighting, Inc. 6107 Lamps-Table Lamps 602260

Description
PRODUCT DETAILS / SPECS Height: 26.00 Bulb Qty: 1 Wattage: 60 Finish: Faux Quartz/Brass Product Name: One Light Table Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 26.00 Bulb Qty: 1 Wattage: 60 Finish: Faux Quartz/Brass Product Name: One Light Table Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
6107 Lamps-Table Lamps - 602260 - Capital Lighting, Inc.
Columbus, OH, USA
6107 Lamps-Table Lamps
602260
6107 Lamps-Table Lamps 602260
PRODUCT DETAILS / SPECS Height: 26.00 Bulb Qty: 1 Wattage: 60 Finish: Faux Quartz/Brass Product Name: One Light Table Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 26.00
Bulb
Qty: 1
Wattage: 60
Finish: Faux Quartz/Brass
Product Name: One Light Table
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602260
Product Name 6107 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details