Capital Lighting, Inc. 5903 Sconces-Pocket 602242

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Length 14.00 Extension: 4 Bulb Qty: 1 Wattage: 24 Finish: Cupertino/Natural Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Length 14.00 Extension: 4 Bulb Qty: 1 Wattage: 24 Finish: Cupertino/Natural Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
5903 Sconces-Pocket - 602242 - Capital Lighting, Inc.
Columbus, OH, USA
5903 Sconces-Pocket
602242
5903 Sconces-Pocket 602242
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Length 14.00 Extension: 4 Bulb Qty: 1 Wattage: 24 Finish: Cupertino/Natural Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 14.00
Length 14.00
Extension: 4
Bulb
Qty: 1
Wattage: 24
Finish: Cupertino/Natural
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602242
Product Name 5903 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details