Capital Lighting, Inc. 5266 Sconces-Double Candle 602241

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.00 Length 26.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Finish: Cupertino/Green Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.00 Length 26.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Finish: Cupertino/Green Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
5266 Sconces-Double Candle - 602241 - Capital Lighting, Inc.
Columbus, OH, USA
5266 Sconces-Double Candle
602241
5266 Sconces-Double Candle 602241
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.00 Length 26.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Finish: Cupertino/Green Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 26.00
Length 26.00
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Finish: Cupertino/Green
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602241
Product Name 5266 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details