Capital Lighting, Inc. 6209 Lamps-Table Lamps 602238

Description
PRODUCT DETAILS / SPECS Height: 28.00 Bulb Qty: 1 Wattage: 150 Finish: Antique Silver Product Name: One Light Table Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 28.00 Bulb Qty: 1 Wattage: 150 Finish: Antique Silver Product Name: One Light Table Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
6209 Lamps-Table Lamps - 602238 - Capital Lighting, Inc.
Columbus, OH, USA
6209 Lamps-Table Lamps
602238
6209 Lamps-Table Lamps 602238
PRODUCT DETAILS / SPECS Height: 28.00 Bulb Qty: 1 Wattage: 150 Finish: Antique Silver Product Name: One Light Table Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 28.00
Bulb
Qty: 1
Wattage: 150
Finish: Antique Silver
Product Name: One Light Table
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602238
Product Name 6209 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details