Capital Lighting, Inc. 6185 Lamps-Desk/Piano Lamps 602233

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.00 Bulb Qty: 1 Finish: Bronze Product Name: One Light Desk Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.00 Bulb Qty: 1 Finish: Bronze Product Name: One Light Desk Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
6185 Lamps-Desk/Piano Lamps - 602233 - Capital Lighting, Inc.
Columbus, OH, USA
6185 Lamps-Desk/Piano Lamps
602233
6185 Lamps-Desk/Piano Lamps 602233
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.00 Bulb Qty: 1 Finish: Bronze Product Name: One Light Desk Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 25.00
Bulb
Qty: 1
Finish: Bronze
Product Name: One Light Desk Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602233
Product Name 6185 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details