Capital Lighting, Inc. 6203 Lamps-Table Lamps 602230

Description
PRODUCT DETAILS / SPECS Height: 23.00 Bulb Qty: 1 Wattage: 100 Finish: Antique Silver Product Name: One Light Table Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 23.00 Bulb Qty: 1 Wattage: 100 Finish: Antique Silver Product Name: One Light Table Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
6203 Lamps-Table Lamps - 602230 - Capital Lighting, Inc.
Columbus, OH, USA
6203 Lamps-Table Lamps
602230
6203 Lamps-Table Lamps 602230
PRODUCT DETAILS / SPECS Height: 23.00 Bulb Qty: 1 Wattage: 100 Finish: Antique Silver Product Name: One Light Table Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 23.00
Bulb
Qty: 1
Wattage: 100
Finish: Antique Silver
Product Name: One Light Table
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602230
Product Name 6203 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details