Capital Lighting, Inc. 6493 Lamps-Table Lamps 602227

Description
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Qty: 1 Wattage: 150 Finish: Brown Crackle Product Name: One Light Table Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Qty: 1 Wattage: 150 Finish: Brown Crackle Product Name: One Light Table Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
6493 Lamps-Table Lamps - 602227 - Capital Lighting, Inc.
Columbus, OH, USA
6493 Lamps-Table Lamps
602227
6493 Lamps-Table Lamps 602227
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Qty: 1 Wattage: 150 Finish: Brown Crackle Product Name: One Light Table Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 32.00
Bulb
Qty: 1
Wattage: 150
Finish: Brown Crackle
Product Name: One Light Table
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602227
Product Name 6493 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details