Capital Lighting, Inc. 6504 Lamps-Table Lamps 602223

Description
PRODUCT DETAILS / SPECS Height: 34.00 Bulb Qty: 1 Wattage: 150 Finish: Vintage Brass Product Name: One Light Table Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 34.00 Bulb Qty: 1 Wattage: 150 Finish: Vintage Brass Product Name: One Light Table Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
6504 Lamps-Table Lamps - 602223 - Capital Lighting, Inc.
Columbus, OH, USA
6504 Lamps-Table Lamps
602223
6504 Lamps-Table Lamps 602223
PRODUCT DETAILS / SPECS Height: 34.00 Bulb Qty: 1 Wattage: 150 Finish: Vintage Brass Product Name: One Light Table Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 34.00
Bulb
Qty: 1
Wattage: 150
Finish: Vintage Brass
Product Name: One Light Table
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602223
Product Name 6504 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details