Capital Lighting, Inc. 6320 Lamps-Table Lamps 602215

Description
PRODUCT DETAILS / SPECS Height: 27.00 Bulb Qty: 1 Wattage: 150 Finish: Multi Color Product Name: One Light Table Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 27.00 Bulb Qty: 1 Wattage: 150 Finish: Multi Color Product Name: One Light Table Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
6320 Lamps-Table Lamps - 602215 - Capital Lighting, Inc.
Columbus, OH, USA
6320 Lamps-Table Lamps
602215
6320 Lamps-Table Lamps 602215
PRODUCT DETAILS / SPECS Height: 27.00 Bulb Qty: 1 Wattage: 150 Finish: Multi Color Product Name: One Light Table Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 27.00
Bulb
Qty: 1
Wattage: 150
Finish: Multi Color
Product Name: One Light Table
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602215
Product Name 6320 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details