Capital Lighting, Inc. 6463 Lamps-Table Lamps 602202

Description
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Qty: 1 Wattage: 150 Finish: Black/Brass Product Name: One Light Table Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Qty: 1 Wattage: 150 Finish: Black/Brass Product Name: One Light Table Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
6463 Lamps-Table Lamps - 602202 - Capital Lighting, Inc.
Columbus, OH, USA
6463 Lamps-Table Lamps
602202
6463 Lamps-Table Lamps 602202
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Qty: 1 Wattage: 150 Finish: Black/Brass Product Name: One Light Table Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 31.00
Bulb
Qty: 1
Wattage: 150
Finish: Black/Brass
Product Name: One Light Table
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602202
Product Name 6463 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details