Capital Lighting, Inc. GH90104 Mid. Chandeliers-Candle 602199

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 32.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Polished Chrome Product Name: Six Light Table Lamp Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 32.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Polished Chrome Product Name: Six Light Table Lamp Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
GH90104 Mid. Chandeliers-Candle - 602199 - Capital Lighting, Inc.
Columbus, OH, USA
GH90104 Mid. Chandeliers-Candle
602199
GH90104 Mid. Chandeliers-Candle 602199
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 32.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Polished Chrome Product Name: Six Light Table Lamp Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 32.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 40
Finish: Polished Chrome
Product Name: Six Light Table Lamp
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602199
Product Name GH90104 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details