Capital Lighting, Inc. GH90127 Mini Chandeliers-Candle 602198

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 23.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Chrome Product Name: Three Light Vase Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 23.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Chrome Product Name: Three Light Vase Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GH90127 Mini Chandeliers-Candle - 602198 - Capital Lighting, Inc.
Columbus, OH, USA
GH90127 Mini Chandeliers-Candle
602198
GH90127 Mini Chandeliers-Candle 602198
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 23.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Chrome Product Name: Three Light Vase Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 23.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Polished Chrome
Product Name: Three Light Vase
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602198
Product Name GH90127 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details