Capital Lighting, Inc. GH90119 Mid. Chandeliers-Candle 602193

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 36.00 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Polished Chrome Product Name: Nine Light Wall Sconce Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 36.00 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Polished Chrome Product Name: Nine Light Wall Sconce Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
GH90119 Mid. Chandeliers-Candle - 602193 - Capital Lighting, Inc.
Columbus, OH, USA
GH90119 Mid. Chandeliers-Candle
602193
GH90119 Mid. Chandeliers-Candle 602193
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 36.00 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Polished Chrome Product Name: Nine Light Wall Sconce Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 36.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 40
Finish: Polished Chrome
Product Name: Nine Light Wall Sconce
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602193
Product Name GH90119 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details