Capital Lighting, Inc. GH90118 Sconces-Double Glass 602191

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.25 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Polished Chrome Product Name: Two Light Hanging Fixture Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.25 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Polished Chrome Product Name: Two Light Hanging Fixture Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
GH90118 Sconces-Double Glass - 602191 - Capital Lighting, Inc.
Columbus, OH, USA
GH90118 Sconces-Double Glass
602191
GH90118 Sconces-Double Glass 602191
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.25 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Polished Chrome Product Name: Two Light Hanging Fixture Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 26.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Polished Chrome
Product Name: Two Light Hanging Fixture
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602191
Product Name GH90118 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details