Capital Lighting, Inc. GH90114 Sconces-Single Glass 602190

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Chrome Product Name: One Light Pendant Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Chrome Product Name: One Light Pendant Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GH90114 Sconces-Single Glass - 602190 - Capital Lighting, Inc.
Columbus, OH, USA
GH90114 Sconces-Single Glass
602190
GH90114 Sconces-Single Glass 602190
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Chrome Product Name: One Light Pendant Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 22.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Polished Chrome
Product Name: One Light Pendant
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602190
Product Name GH90114 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details