Capital Lighting, Inc. GH10315 Mid. Chandeliers-Candle 602176

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 28.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Polished Chrome Product Name: Six Light Table Lamp With Led Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 28.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Polished Chrome Product Name: Six Light Table Lamp With Led Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GH10315 Mid. Chandeliers-Candle - 602176 - Capital Lighting, Inc.
Columbus, OH, USA
GH10315 Mid. Chandeliers-Candle
602176
GH10315 Mid. Chandeliers-Candle 602176
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 28.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Polished Chrome Product Name: Six Light Table Lamp With Led Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 28.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 40
Finish: Polished Chrome
Product Name: Six Light Table Lamp With Led
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602176
Product Name GH10315 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details