Capital Lighting, Inc. GH10314 Pendants-Glass Down 602171

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 36.50 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Polished Chrome Product Name: Six Light Crystal Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 36.50 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Polished Chrome Product Name: Six Light Crystal Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GH10314 Pendants-Glass Down - 602171 - Capital Lighting, Inc.
Columbus, OH, USA
GH10314 Pendants-Glass Down
602171
GH10314 Pendants-Glass Down 602171
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 36.50 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Polished Chrome Product Name: Six Light Crystal Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 36.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 40
Finish: Polished Chrome
Product Name: Six Light Crystal
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602171
Product Name GH10314 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details