Capital Lighting, Inc. GH90204 Bathroom Fixtures-Four Lights 602168

Description
PRODUCT DETAILS / SPECS Height: 6.50 Length 6.50 Extension: 4.75 Bulb Qty: 4 Wattage: 40 Finish: Polished Chrome Product Name: Four Light Vanity Wall Sconce Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Height: 6.50 Length 6.50 Extension: 4.75 Bulb Qty: 4 Wattage: 40 Finish: Polished Chrome Product Name: Four Light Vanity Wall Sconce Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GH90204 Bathroom Fixtures-Four Lights - 602168 - Capital Lighting, Inc.
Columbus, OH, USA
GH90204 Bathroom Fixtures-Four Lights
602168
GH90204 Bathroom Fixtures-Four Lights 602168
PRODUCT DETAILS / SPECS Height: 6.50 Length 6.50 Extension: 4.75 Bulb Qty: 4 Wattage: 40 Finish: Polished Chrome Product Name: Four Light Vanity Wall Sconce Shipped Via: UPS

PRODUCT DETAILS / SPECS
Height: 6.50
Length 6.50
Extension: 4.75
Bulb
Qty: 4
Wattage: 40
Finish: Polished Chrome
Product Name: Four Light Vanity Wall Sconce
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602168
Product Name GH90204 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details