Capital Lighting, Inc. GW10304 Sconces-Single Glass 602163

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 21.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Chrome Product Name: One Light Wall Sconce Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 21.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Chrome Product Name: One Light Wall Sconce Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GW10304 Sconces-Single Glass - 602163 - Capital Lighting, Inc.
Columbus, OH, USA
GW10304 Sconces-Single Glass
602163
GW10304 Sconces-Single Glass 602163
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 21.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Chrome Product Name: One Light Wall Sconce Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 21.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Polished Chrome
Product Name: One Light Wall Sconce
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602163
Product Name GW10304 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details