Capital Lighting, Inc. GH90205 Bathroom Fixtures-Four Lights 602162

Description
PRODUCT DETAILS / SPECS Height: 6.50 Length 6.50 Extension: 4.25 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Polished Chrome Product Name: Four Light Handpainted Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Height: 6.50 Length 6.50 Extension: 4.25 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Polished Chrome Product Name: Four Light Handpainted Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GH90205 Bathroom Fixtures-Four Lights - 602162 - Capital Lighting, Inc.
Columbus, OH, USA
GH90205 Bathroom Fixtures-Four Lights
602162
GH90205 Bathroom Fixtures-Four Lights 602162
PRODUCT DETAILS / SPECS Height: 6.50 Length 6.50 Extension: 4.25 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Polished Chrome Product Name: Four Light Handpainted Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Height: 6.50
Length 6.50
Extension: 4.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Polished Chrome
Product Name: Four Light Handpainted Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602162
Product Name GH90205 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details