Capital Lighting, Inc. GH90248 Semi-Flush Mts.-Bowl Style 602143

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.50 Bulb Type: Candelabra Qty: 3 Wattage: 25 Finish: Polished Chrome Product Name: Three Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.50 Bulb Type: Candelabra Qty: 3 Wattage: 25 Finish: Polished Chrome Product Name: Three Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GH90248 Semi-Flush Mts.-Bowl Style - 602143 - Capital Lighting, Inc.
Columbus, OH, USA
GH90248 Semi-Flush Mts.-Bowl Style
602143
GH90248 Semi-Flush Mts.-Bowl Style 602143
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.50 Bulb Type: Candelabra Qty: 3 Wattage: 25 Finish: Polished Chrome Product Name: Three Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 10.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 25
Finish: Polished Chrome
Product Name: Three Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602143
Product Name GH90248 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details