Capital Lighting, Inc. GW10298 Sconces-Double Candle 602142

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Polished Chrome Product Name: Two Light Floor Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Polished Chrome Product Name: Two Light Floor Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GW10298 Sconces-Double Candle - 602142 - Capital Lighting, Inc.
Columbus, OH, USA
GW10298 Sconces-Double Candle
602142
GW10298 Sconces-Double Candle 602142
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Polished Chrome Product Name: Two Light Floor Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Polished Chrome
Product Name: Two Light Floor Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602142
Product Name GW10298 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details